EN
  • EN
  • DE

Z02W24V-Y-RTK/P

Part No Z02W24V-Y-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411878-Z02W24V-Y-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z02W24V-Y-RTK/P CAD Model

Description

The Z02W24V-Y-RTK/P is a transient voltage suppressor (TVS) diode manufactured by KEC. It is designed to protect electronic circuits from voltage surges caused by electrostatic discharge (ESD), lightning strikes, and other transient events. The 'Y' likely designates a specific variant within the Z02W series, 'RTK' indicates reel packaging for automated assembly, and '/P' potentially signifies a specific production process or performance characteristic.

Applications

  • Consumer Electronics: Protecting smartphones, tablets, and other portable devices.
  • Industrial Automation: Safeguarding control systems, sensors, and actuators.
  • Automotive Systems: Protecting automotive ECUs and other electronic components.
  • Communication Equipment: Surge protection for network interfaces and communication lines.
  • Power Supplies: Protecting power supply inputs and outputs.

Features

  • Unidirectional TVS Diode: Clamps voltage surges in one direction.
  • Low Clamping Voltage: Minimizes voltage stress on protected components during surge events.
  • Fast Response Time: Quickly reacts to transient events to provide effective protection.
  • Small Form Factor: Allows for compact circuit designs.
  • RTK Packaging: Suitable for automated assembly processes.

Benefits

  • Enhanced System Reliability: Protects electronic systems from damage due to voltage surges.
  • Reduced Downtime: Minimizes the risk of system failures caused by transient events.
  • Improved Product Lifespan: Extends the lifespan of electronic products by protecting sensitive components.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection.

Technical Specifications

Specific technical specifications for the Z02W24V-Y-RTK/P are best obtained from the official KEC datasheet. Typical specifications for similar TVS diodes include:

  • Reverse Stand-off Voltage (VRWM): 24V (Nominal)
  • Breakdown Voltage (VBR): Voltage at which the diode begins to conduct.
  • Clamping Voltage (VC): Maximum voltage across the diode during a surge.
  • Peak Pulse Current (IPP): Maximum surge current the diode can withstand.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Package Type: SOD-323 or similar

Note: Always consult the official KEC datasheet for the Z02W24V-Y-RTK/P for the most accurate and up-to-date specifications.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Lowest to $0.3269

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess