The Z02W12V-RTK/P is a Zener diode manufactured by KEC. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits.
Applications
- Voltage regulation
- Overvoltage protection
- Transient voltage suppression
- Clipping circuits
Features
- Zener voltage of 12V
- Low reverse leakage current
- High surge current capability
- Small surface mount package
Benefits
- Stable voltage output under varying load conditions
- Protection of sensitive electronic components from voltage spikes
- Improved circuit reliability
- Compact design for space-saving applications
Additional Details
The Z02W12V-RTK/P has a Zener voltage (VZ) of 12V with a tolerance of ±5%. Its maximum reverse leakage current (IR) is 0.1 μA at VR = 8V. It can handle a surge current of up to 3A for a short duration. It is housed in a SOD-323 surface mount package and is RoHS compliant.
This Zener diode is widely used in power supplies, telecommunication equipment, and automotive electronics to protect circuits from overvoltage conditions and ensure stable operation. Its small size and high performance make it a reliable choice for various voltage regulation and protection applications.