EN
  • EN
  • DE

U5A6CI-U/PF

Part No U5A6CI-U/PF
Manufacturer KEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101837-U5A6CI-U/PF
Categories OEM Parts(T-Z)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U5A6CI-U/PF CAD Model

Description

The U5A6CI-U/PF is a rectifier manufactured by KEC. Rectifiers are crucial components in electronic circuits, serving the essential function of converting alternating current (AC) to direct current (DC). This conversion is fundamental for powering a wide array of electronic devices, as many components require a stable DC voltage to operate correctly.

Applications:

  • Power Supplies: Used in AC-DC power supplies to convert the mains AC voltage into a stable DC voltage required by electronic devices.
  • Adapters: Employed in wall adapters for charging mobile phones, laptops, and other portable electronics.
  • Battery Charging Circuits: Integral to battery chargers, converting AC power to DC for efficient battery charging.
  • DC Power Transmission: Used in high-voltage DC (HVDC) power transmission systems.
  • Automotive Applications: Found in various automotive electronic systems where AC-DC conversion is necessary.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, providing robustness in demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving efficiency.
  • High Reliability: Manufactured with high-quality materials and processes, ensuring long-term reliability.
  • Compact Package: Designed in a compact package for space-saving applications.
  • Fast Switching Speed: Allows for efficient operation in high-frequency applications.

Benefits:

  • Efficient Power Conversion: Minimizes power loss, resulting in more efficient operation and reduced energy consumption.
  • Stable DC Output: Provides a stable DC voltage output, ensuring proper operation of connected devices.
  • Robust Performance: Withstands harsh operating conditions, providing reliable performance in demanding environments.
  • Compact Design: Enables the design of smaller and more compact electronic devices.
  • Improved System Reliability: High reliability ensures long-term stable performance of electronic systems.

This rectifier is typically used in various electronic devices such as LED lighting systems, consumer electronics, and industrial equipment. Its ability to handle high surge currents and maintain a low forward voltage drop contributes to its widespread adoption in applications requiring efficient and reliable AC-DC conversion. The U5A6CI-U/PF is designed to meet stringent industry standards, making it a preferred choice for manufacturers seeking high-performance rectifier solutions.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess