EN
  • EN
  • DE

U10A3CIC-U/PF

Part No U10A3CIC-U/PF
Manufacturer KEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101750-U10A3CIC-U/PF
Categories OEM Parts(T-Z)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U10A3CIC-U/PF CAD Model

Description

The U10A3CIC-U/PF is a rectifier diode manufactured by KEC. It's designed for general-purpose rectification in various electronic circuits.

Applications

  • Power Supplies: Used in power supplies for AC-to-DC conversion.
  • Adapters: Employed in AC adapters to rectify the AC input voltage.
  • Lighting Circuits: Used in lighting circuits to convert AC to DC for powering LED drivers.
  • Battery Chargers: Employed in battery chargers for rectifying AC voltage for charging batteries.
  • General Rectification: Used in various general rectification applications.

Features

  • High Surge Current Capability: Designed to withstand high surge currents.
  • Low Forward Voltage Drop: Minimizes power loss with a low forward voltage drop.
  • High Reliability: Offers high reliability for demanding applications.
  • Through-Hole Package: Comes in a through-hole package for easy PCB mounting.
  • Lead-Free Finish: Available with a lead-free finish, compliant with RoHS standards.

Benefits

  • Efficient Power Conversion: Provides efficient AC-to-DC conversion.
  • Robust Protection: Offers robust protection against voltage surges.
  • Long Lifespan: Provides a long lifespan for reliable performance.
  • Easy Integration: Simple to integrate into existing circuit designs.
  • Environmentally Friendly: Compliant with environmental standards.

Additional Details

The specific electrical parameters, such as forward voltage, reverse current, and maximum repetitive peak reverse voltage, are detailed in the manufacturer's datasheet. Consulting the datasheet is crucial for proper application and design. Proper soldering techniques are required for through-hole mounting. The materials used in the device are selected for reliable performance and environmental compliance. The package is designed for effective heat dissipation to ensure stable operation. Ensure the operating conditions are within the specified limits in the datasheet for optimal performance and longevity. The U10A3CIC-U/PF offers a reliable and cost-effective solution for rectification in diverse electronic applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess