EN
  • EN
  • DE

MIP0245SY

Part No MIP0245SY
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Panasoni TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078856-MIP0245SY
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIP0245SY CAD Model

Description

The MIP0245SY is a power IC from Panasonic, specifically designed as a quasi-resonant flyback converter. This IC is optimized for use in power supplies and adapters, where it facilitates efficient and reliable power conversion. The MIP0245SY leverages quasi-resonant switching to minimize losses during switching, thereby enhancing overall efficiency. Additionally, it integrates a comprehensive suite of protection features to ensure safe and stable operation across various applications.

Applications:

  • AC/DC Adapters: Employed in AC/DC adapters for various portable devices like laptops, smartphones, and tablets.
  • Power Supply Units: Used in power supply units for consumer electronics, industrial equipment, and other related devices.
  • Battery Charging Systems: Incorporated into battery chargers designed for different battery types.
  • LED Lighting Power: Utilized in LED lighting power supplies to offer consistent current or voltage control for lighting systems.
  • Auxiliary Power Source: Functions as an auxiliary power source in larger electronic systems, supporting secondary circuit operations.

Features:

  • Quasi-Resonant Switching: Reduces switching-related power losses, thereby improving operational efficiency significantly.
  • Integrated Power MOSFET: Simplifies the design of power supplies and reduces the overall number of components required on the board.
  • Comprehensive Protection Mechanisms: Comes equipped with protection circuits against overvoltage, overcurrent, and overtemperature.
  • Low Startup Current Requirement: Minimizes power usage during the initial startup phase, conserving energy.
  • Compact Package Format: Available in a small and compact package, saving valuable board space in design layouts.

Benefits:

  • Enhanced Energy Efficiency: Reduces energy waste, contributing to lower operational costs and a smaller carbon footprint.
  • Streamlined Design Process: Simplifies the design of power supplies, reducing both effort and time-to-market.
  • Improved System Durability: Protects the power supply and the connected devices from potential damage due to electrical issues.
  • Optimized for Space: Saves crucial board space, making it suitable for densely packed electronic devices.
  • Cost-Effective Solution: Offers a reliable and cost-effective solution for power supply needs across different applications.

The MIP0245SY is designed to operate across a wide spectrum of input voltages and is compliant with multiple safety and regulatory standards. The quasi-resonant operational mode minimizes switching losses and enhances efficiency, particularly under light load conditions. The integrated MOSFET streamlines the circuit design, reducing the number of external components needed. The built-in protection features ensure dependable operation, preventing damage to both the power supply and connected devices. Further detailed technical specifications, thermal properties, and example application circuits can be found in the official product datasheet.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess