EN
  • EN
  • DE

TMBRF40100CT-FUP/P

Part No TMBRF40100CT-FUP/P
Manufacturer KEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100262-TMBRF40100CT-FUP/P
Categories OEM Parts(T-Z)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMBRF40100CT-FUP/P CAD Model

Description

The TMBRF40100CT-FUP/P is a Schottky Barrier Rectifier manufactured by KEC. This device is engineered for high-efficiency rectification in power supplies and various power management systems. Its dual common cathode configuration makes it ideal for applications needing full-wave rectification with enhanced performance.

Applications:

  • High-Frequency Switching Power Supplies: Serves as an output rectifier in high-frequency switching power supplies.
  • DC-DC Converters: Used in DC-DC converters to improve efficiency and reduce power losses.
  • Solar Power Inverters: Implemented in solar inverters for efficient DC-to-AC conversion.
  • Freewheeling Applications: Acts as a freewheeling diode to protect circuits from inductive voltage spikes.
  • Reverse Polarity Protection: Provides reverse polarity protection to sensitive electronic components.

Features:

  • Low Forward Voltage Drop (VF): Minimizes power dissipation and enhances overall efficiency.
  • High Surge Current Capability: Ensures reliable operation under transient surge conditions.
  • Fast Switching Speed: Reduces switching losses and improves performance in high-frequency circuits.
  • Dual Common Cathode Configuration: Allows for efficient full-wave rectification.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • Low Reverse Leakage Current: Reduces standby power consumption and improves efficiency.

Benefits:

  • Improved Power Efficiency: Low forward voltage drop results in significant energy savings.
  • Enhanced System Reliability: High surge current capability ensures robustness under abnormal conditions.
  • Optimized High-Frequency Performance: Fast switching speed reduces losses in high-frequency applications.
  • Simplified Circuit Design: Dual common cathode configuration simplifies full-wave rectifier design.
  • Environmentally Responsible: RoHS compliant, reducing environmental impact.

Additional Details:

The TMBRF40100CT-FUP/P is typically packaged in a robust, thermally efficient package. Key specifications, including maximum forward current, peak reverse voltage, and thermal resistance, should be confirmed by consulting the official KEC datasheet. Efficient heat sinking is critical to maintaining reliable performance at high currents and temperatures. The low forward voltage drop of this Schottky rectifier makes it particularly suitable for applications where minimizing power loss is a primary design consideration.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess