EN
  • EN
  • DE

MPS8050-D/PL

Part No MPS8050-D/PL
Manufacturer KEC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080171-MPS8050-D/PL
Categories OEM Parts(M-N)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPS8050-D/PL CAD Model

Description

The MPS8050-D/PL is a low voltage, high current NPN transistor manufactured by KEC. It is designed for use in a variety of switching and amplification applications.

Applications

  • Low voltage switching circuits
  • Amplification circuits
  • Driver circuits
  • DC-DC converters
  • Consumer electronics

Features

  • High collector current (Ic = 1.5A)
  • Low saturation voltage (VCE(sat) = 0.3V)
  • High current gain (hFE = 85-300)
  • TO-92 package
  • Lead-free finish; RoHS compliant

Benefits

  • High Switching Speed: Enables fast switching in various electronic circuits, improving overall performance.
  • Efficient Amplification: High current gain provides efficient amplification for signal processing.
  • Low Power Dissipation: Low saturation voltage minimizes power dissipation, leading to higher energy efficiency.
  • Versatile Application: Suitable for a wide range of low voltage switching and amplification applications.
  • Compact Design: Small TO-92 package allows for dense circuit board layouts, saving space.

Additional Details

The MPS8050-D/PL is an NPN bipolar junction transistor (BJT) that is widely used in various electronic applications. Its high collector current rating of 1.5A makes it suitable for driving medium to high current loads. The low saturation voltage ensures minimal power loss during switching, enhancing the efficiency of the circuit. The transistor has a collector-base voltage (VCBO) of 40V and a collector-emitter voltage (VCEO) of 25V. The typical current gain (hFE) ranges from 85 to 300, providing good amplification characteristics. It is housed in a TO-92 package, which is easy to mount and solder onto PCBs. The device complies with RoHS standards, ensuring that it is lead-free and environmentally friendly. It's commonly used in consumer electronics, such as audio amplifiers, DC-DC converters, and switching regulators.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess