EN
  • EN
  • DE

MC7915CTG/KIA7915P-U/PK

Part No MC7915CTG/KIA7915P-U/PK
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-220AB
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754760-MC7915CTG/KIA7915P-U/PK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC7915CTG/KIA7915P-U/PK CAD Model

Description

The MC7915CTG/KIA7915P-U/PK, manufactured by KEC, is a three-terminal negative voltage regulator. It's designed to provide a fixed -15V output voltage with a specified output current capability. This regulator is commonly used in applications requiring a stable negative voltage source for powering analog circuits, operational amplifiers, and other electronic components.

Applications:

  • Linear Power Supplies: Provides a regulated -15V output in linear power supply designs.
  • Analog Circuit Power: Supplies a stable negative voltage for operational amplifiers, comparators, and other analog circuits.
  • Instrumentation: Used in test and measurement equipment to provide a stable reference voltage.
  • Industrial Control Systems: Provides a regulated negative voltage for various control circuits.

Features:

  • Fixed -15V Output: Provides a precise and regulated -15V output voltage.
  • Internal Short-Circuit Protection: Protects the regulator from damage due to output short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Output Transistor Safe-Area Compensation: Prevents damage to the output transistor under various operating conditions.

Benefits:

  • Stable Negative Voltage: Provides a consistent and regulated -15V output voltage.
  • Reliable Operation: Internal protection features ensure reliable operation under various fault conditions.
  • Simple to Use: Easy to implement in various power supply designs.
  • Cost-Effective Solution: Provides a cost-effective solution for generating a regulated negative voltage.

Additional Details:

The MC7915CTG/KIA7915P-U/PK requires external capacitors for stability and ripple filtering. The input voltage must be higher than the output voltage by a certain margin for proper regulation. A heatsink may be required to dissipate heat generated by the regulator, depending on the load current and input voltage. The regulator is available in a through-hole package, typically a TO-220 package. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5706 $59.9130
250+ $0.4678 $116.9500
385+ $0.4539 $174.7515
530+ $0.4389 $232.6170
685+ $0.4239 $290.3715
915+ $0.3800 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess