The MBRD10U60CT-RTF/H is a Schottky Barrier Rectifier manufactured by KEC. This device is designed for high-efficiency rectification in power supplies, inverters, and various other applications where low forward voltage drop and fast switching speeds are crucial.
Applications
- Switching power supplies
- Freewheeling diodes
- Polarity protection applications
- DC-DC converters
- High-frequency inverters
Features
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring for overvoltage protection
- RoHS compliant
Benefits
- Improved system efficiency due to low forward voltage drop, reducing power losses and heat generation.
- Enhanced reliability due to the high surge current capability, making it robust against transient voltage spikes.
- Suitability for high-frequency applications due to its fast switching speed, ensuring efficient performance in modern power electronics.
- Overvoltage protection through the guard ring structure, contributing to overall system stability.
- Environmentally friendly due to RoHS compliance.
Additional Details
The MBRD10U60CT-RTF/H features a maximum repetitive peak reverse voltage of 60V and a forward current of 10A. The operating junction temperature ranges from -65°C to +150°C. The device is typically provided in a TO-252 package, suitable for surface mounting. It is designed to minimize power loss and maximize efficiency in high-frequency switching applications. The low forward voltage drop minimizes power dissipation, while the fast switching speed reduces switching losses. This makes it an ideal choice for high-efficiency power supplies and converters.