EN
  • EN
  • DE
  • IT

KTD525-Y-U

Part No KTD525-Y-U
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TO-220
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 754100-KTD525-Y-U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTD525-Y-U CAD Model

Description

The KEC KTD525-Y-U is a transistor, likely a bipolar junction transistor (BJT), designed for switching and amplification applications. The "Y" likely refers to a specific gain range or electrical characteristic variation. KEC is a known manufacturer of discrete semiconductors.

Applications:

  • Switching Circuits: Used to switch current on and off in various electronic circuits.
  • Amplification: Used to amplify small signals in audio amplifiers and other electronic devices.
  • Motor Control: Employed in motor control circuits to regulate the speed and direction of motors.
  • Power Supplies: Used in linear regulators and switching power supplies.
  • General Purpose Applications: Suitable for a wide range of general-purpose switching and amplification tasks.

Features:

  • NPN Transistor: Indicates that it is an NPN bipolar junction transistor.
  • Low Saturation Voltage: Offers low voltage drop when fully turned on, improving efficiency.
  • High Current Gain: Provides a high current gain (hFE) for efficient amplification.
  • Fast Switching Speed: Enables rapid switching operation in high-frequency circuits.
  • Small Package Size: Available in various small package options for space-constrained applications.

Benefits:

  • Efficient Switching: Provides efficient switching operation with minimal power loss.
  • High Amplification: Delivers high current gain for robust amplification.
  • Reliable Performance: Offers reliable performance in a wide range of applications.
  • Compact Design: Enables compact and lightweight designs.
  • Cost-Effective Solution: Provides a cost-effective solution for switching and amplification needs.

Additional Details:

The KTD525-Y-U's electrical characteristics, such as collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD), are crucial for circuit design and should be verified in the manufacturer's datasheet. The "Y" suffix indicates a specific gain range. The transistor is typically packaged in a TO-92 or SOT-23 package. It is essential to adhere to the manufacturer's specifications for voltage, current, and temperature to ensure reliable operation and prevent damage to the transistor.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess