EN
  • EN
  • DE

KTC4075E-BL-RTK/P

Part No KTC4075E-BL-RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068145-KTC4075E-BL-RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC4075E-BL-RTK/P CAD Model

Description

The KTC4075E-BL-RTK/P is an NPN Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for amplifier and switching applications. 'BL' likely indicates a specific gain selection or bin, while 'RTK/P' likely refers to the specific packaging and reel type.

Applications

  • Audio amplifiers: Used in pre-amplifier and amplifier stages.
  • Switching circuits: Used to switch small to moderate loads on and off.
  • Oscillators: Can be used in oscillator circuits for generating signals.
  • Driver stages: Used to drive other transistors or components in a circuit.
  • General-purpose amplification: Amplifying signals in various electronic circuits.

Features

  • NPN Polarity: Standard NPN configuration allows for broad usability.
  • Epitaxial Planar Structure: Provides reliable performance and stability.
  • High Collector Current (Ic): Capable of handling moderate current loads.
  • Low Saturation Voltage (Vce(sat)): Enables efficient switching performance.
  • High Transition Frequency (fT): Suitable for use in high-frequency circuits.
  • Pb-Free Package: Environmentally friendly, adhering to lead-free standards.

Benefits

  • Versatile Application: Suitable for a wide variety of electronic circuits.
  • Efficient Switching: Low saturation voltage minimizes power dissipation.
  • Stable Operation: Epitaxial planar construction ensures consistent performance.
  • Compact Size: Allows for use in small form factor electronic devices.
  • Reliable: Designed for long-term reliability in operation.

Additional Details

The KTC4075E-BL-RTK/P typically comes in a small signal package, like SOT-23. Key specifications include collector-emitter voltage (Vceo), collector current (Ic), power dissipation (Pd), and current gain (hFE). The 'E' suffix may indicate improved performance or a specific characteristic variant within the KTC4075 series. The 'BL' likely represents a specific hFE (current gain) bin. 'RTK/P' refers to the packaging, most likely Reel Tape Kinked/Plastic. This transistor is often used in consumer electronics, industrial control systems, and educational electronic kits. Proper heatsinking or thermal management may be necessary depending on the operating conditions and load requirements to prevent overheating and ensure reliable operation. Refer to the datasheet for specific voltage, current, and power ratings to ensure safe and optimal performance.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0243 $57.9555
5,885+ $0.0196 $115.3460
8,825+ $0.0196 $172.9700
12,500+ $0.0185 $231.2500
15,625+ $0.0185 $289.0625
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 489,000 pieces
MOQ: 2385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess