EN
  • EN
  • DE

KTC3226-C/P

Part No KTC3226-C/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961657-KTC3226-C/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC3226-C/P CAD Model

Description

The KTC3226-C/P is a silicon NPN epitaxial planar transistor manufactured by KEC. It's designed for use in various general-purpose switching and amplification applications. This transistor is commonly found in consumer electronics and industrial control systems due to its reliable performance and ease of use.

Applications

  • General-purpose switching circuits
  • Amplification circuits in audio and signal processing equipment
  • Driver stages for larger transistors or other components
  • Relay driving circuits
  • LED driving circuits

Features

  • High Collector Current (Ic): Capable of handling moderate collector current, making it suitable for driving various loads.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Current Gain (hFE): Provides good amplification characteristics, enabling effective signal amplification.
  • Epitaxial Planar Structure: Offers improved performance and reliability.
  • NPN Polarity: Suitable for common-emitter and common-collector configurations.

Benefits

  • Versatile Application: Can be used in a wide range of circuits due to its general-purpose design.
  • Efficient Switching: Low saturation voltage minimizes power dissipation during switching operations.
  • Reliable Performance: The epitaxial planar structure ensures stable and consistent operation.
  • Easy to Use: Readily available and easily integrated into existing circuits.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

The KTC3226-C/P typically comes in a TO-92 package. Key specifications include a collector-emitter voltage (VCEO) rating that provides a safety margin for typical operating conditions and a maximum collector current (IC) sufficient for many common applications. The current gain (hFE) is an important parameter for amplifier design, allowing for predictable gain characteristics in amplifier circuits. The transition frequency (fT) indicates the frequency response of the transistor, which is relevant in high-frequency applications. It is RoHS compliant, meaning it does not contain hazardous substances restricted by the European Union. Always refer to the manufacturer's datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess