The KTC3199-GR-AT/P is a NPN Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co.). It is designed for general purpose amplification and switching applications requiring a moderate collector current and voltage.
Applications
- Amplifier circuits
- Switching circuits
- General purpose applications
- Driver stages
- Signal amplification
Features
- NPN Epitaxial Planar Transistor
- High Collector Current (Ic) capability
- Low saturation voltage
- Complementary to PNP transistor (KRC series)
- Small signal amplification
Benefits
- Efficient switching: The low saturation voltage ensures efficient switching performance, minimizing power loss.
- Versatile Application: Suitable for a wide range of applications due to its moderate current and voltage handling capabilities.
- Simplified Circuit Design: Can be used with complementary PNP transistors to simplify push-pull amplifier designs and other complementary circuits.
- Compact size: Allows for high-density circuit designs.
- Reliable Performance: Designed for stable and reliable operation under various operating conditions.
Additional Details
The KTC3199-GR-AT/P transistor comes in a specific package type (refer to the datasheet). Important parameters to consider during design include collector-emitter voltage (Vceo), collector current (Ic), and power dissipation. The transistor's hFE (DC current gain) is also a critical parameter for amplifier design. It is important to consult the KEC datasheet for detailed specifications, including maximum ratings, thermal characteristics, and electrical characteristics, to ensure proper and reliable operation. This transistor is commonly used in consumer electronics, industrial control systems, and other applications requiring small signal amplification or switching.
Refer to the official KEC datasheet for the KTC3199-GR-AT/P for detailed technical specifications, package information, and application notes.