EN
  • EN
  • DE

KTC3003HV-O-AT/P

Part No KTC3003HV-O-AT/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TO-92
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714750-KTC3003HV-O-AT/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTC3003HV-O-AT/P CAD Model

Description

The KTC3003HV-O-AT/P is a transistor manufactured by KEC. Based on similar KTC series transistors, it is likely a silicon NPN epitaxial planar transistor designed for high voltage switching and amplification applications.

Applications

  • High-Voltage Switching: Used in applications where switching of high voltage signals is required.
  • Amplification: Employed in amplifier circuits for signal amplification.
  • Power Supplies: Integrated into power supply circuits for voltage regulation and switching.
  • Lighting Control: Found in lighting control systems for dimming and switching applications.
  • Motor Control: Used in motor control circuits for controlling the speed and direction of motors.

Features

  • Transistor Type: NPN Bipolar Transistor.
  • High Voltage Capability: Designed for high voltage operation.
  • High Current Capability: Capable of handling significant current levels.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • Fast Switching Speed: Enables efficient switching performance.
  • RoHS Compliant: Manufactured in compliance with RoHS standards for environmental protection.
  • Package Type: Available in various package types for different mounting requirements.

Benefits

  • Efficient Switching: Provides efficient switching performance with low power loss.
  • High Reliability: Designed for reliable operation in demanding environments.
  • Versatile Applications: Suitable for a wide range of high voltage applications.
  • Compact Size: Allows for integration into space-constrained designs.

Additional Details

The KTC3003HV-O-AT/P likely features a high breakdown voltage and a high current gain. It is commonly used in applications requiring a reliable and efficient high-voltage switching transistor. The 'HV' in the part number suggests its high voltage capabilities. The packaging is designed for automated assembly, indicated by the '-AT/P' suffix. Its characteristics make it suitable for various industrial and consumer electronic applications requiring dependable high-voltage switching.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess