EN
  • EN
  • DE

KTA1272-Y-AT/P

Part No KTA1272-Y-AT/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827017-KTA1272-Y-AT/P
Ultra Librarian 3D Model Ultra Librarian KTA1272-Y-AT/P CAD Model

Description

The KTA1272-Y-AT/P is a PNP silicon epitaxial transistor manufactured by KEC. It is designed for use in various amplifier and switching applications. This transistor is commonly used in audio amplifiers, signal processing circuits, and general-purpose switching circuits.

Applications:

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and headphone amplifiers.
  • Signal Processing Circuits: Employed in signal conditioning and filtering circuits.
  • General-Purpose Switching: Suitable for switching applications in electronic circuits.
  • Driver Stages: Can be used as a driver transistor for higher-power applications.

Features:

  • High Collector Current: Capable of handling relatively high collector current.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Current Gain (hFE): Provides significant current amplification for signal processing.
  • Epitaxial Silicon Structure: Offers reliable and stable performance.

Benefits:

  • Efficient Amplification: The high current gain allows for efficient amplification of audio and other signals.
  • Low Power Loss: Low saturation voltage reduces power dissipation, making it suitable for battery-powered devices.
  • Reliable Switching: Ensures reliable switching performance in various electronic circuits.
  • Versatile Applications: Suitable for a wide range of applications, providing flexibility in circuit design.

Additional Details:

The KTA1272-Y-AT/P features a collector-emitter voltage (VCEO) rating, a collector current (IC) rating, and a power dissipation rating. The exact values can be found in the manufacturer's datasheet. It is available in a TO-92 package and is designed for through-hole mounting. Proper heat sinking and adherence to specified operating conditions are essential for optimal performance and device longevity.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess