EN
  • EN
  • DE

LX5506MLQ

Part No LX5506MLQ
Manufacturer Microsemi Corporation
Catalog RF Amplifiers
Description RF Amp Single Power Amp 5.9GHz 16-Pin MLPQ EP / WIRELESS LAN POWER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microsemi Corporation
Frequency 4.9GHz ~ 5.9GHz
Gain 30dB
RF Type 802.11a
Operating Supply Voltage 3.3V
Test Frequency 6GHz
Win Source Part Number 784774-LX5506MLQ
Popularity Medium
Supply and Demand Status Limited
Family Name LX5506M
Introduction Date November 02, 2005
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LX5506MLQ CAD Model

Description

The Microsemi Corporation LX5506MLQ from Microsemi Corporation is a RF/IF and RFID product.

  • Test Frequency: 6GHz
  • Frequency Range: 4.9GHz to 5.9GHz
  • Operating Supply Voltage: 3.3V
  • Gain: 30dB
  • RF Type: 802.11a
  • Family Name: LX5506M
  • Alternative Parts: TGA4902-SM, TGA4902-SM-T/R, HMC441LP3TR, HMC441LP3
  • Introduction Date: November 02, 2005
  • ECCN: EAR99
  • Country of Origin: China
  • Estimated EOL Date: Obsolete/End of Life
  • Supply and Demand Status: Limited

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess