EN
  • EN
  • DE

KTA1049-Y-UPF

Part No KTA1049-Y-UPF
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068053-KTA1049-Y-UPF
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1049-Y-UPF CAD Model

Description

The KTA1049-Y-UPF is a PNP Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for use in various general-purpose amplification and switching applications. Its key features include moderate voltage and current handling capabilities, making it suitable for a wide range of electronic circuit designs.

Applications:

  • Audio Amplifiers: Used in audio amplification stages to boost signal levels.
  • Switching Circuits: Employed as a switch in various electronic circuits for controlling current flow.
  • General Purpose Amplification: Suitable for signal amplification in diverse electronic devices.
  • Driver Stages: Can serve as a driver for other high-power transistors or components.
  • Consumer Electronics: Commonly found in consumer electronics such as radios, televisions, and audio systems.

Features:

  • PNP Epitaxial Planar Transistor: Utilizes PNP polarity and epitaxial planar construction for improved performance.
  • Moderate Current Handling: Designed to handle moderate collector current levels.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage for efficient switching.
  • High Collector-Base Voltage: Capable of withstanding high voltage between the collector and base terminals.
  • Pb-Free Package: Packaged using environmentally friendly lead-free materials.

Benefits:

  • Reliable Performance: Provides consistent and dependable performance in various applications.
  • Efficient Switching: Enables efficient switching operations due to its low saturation voltage characteristics.
  • Versatile Usage: Suitable for a broad range of general-purpose amplification and switching requirements.
  • Easy Integration: Simple to implement into electronic circuits because of its standard package and specifications.
  • Environmentally Compliant: Aligns with environmental regulations through its lead-free packaging.

Technical Specifications:

While the exact specifications may vary slightly depending on the datasheet revision, typical values include:

  • Collector-Base Voltage (VCBO): -120V
  • Collector-Emitter Voltage (VCEO): -120V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -100mA
  • Collector Dissipation (PC): 500mW
  • Operating Junction Temperature: 150°C

Consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Lowest to $2.0374
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess