EN
  • EN
  • DE

10155\Box\133\MHz\256K\Cache

Part No 10155\Box\133\MHz\256K\Cache
Manufacturer Intel
Catalog Embedded - Microprocessors
Description P3 1.0GHz FC-PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955644-10155\Box\133\MHz\256K\Cache
Series *
Ultra Librarian 3D Model Ultra Librarian 10155\Box\133\MHz\256K\Cache CAD Model

Description

The Intel 133 MHz Pentium Processor is a fifth-generation, superscalar microprocessor. It was designed for a wide range of computing applications, from desktop PCs to embedded systems. Featuring a 256K cache, it aims to enhance performance by reducing the average time to access data from main memory.

Applications:

  • Legacy Desktop Computers: Used in older desktop systems requiring a balance of performance and compatibility.
  • Industrial Control Systems: Suitable for embedded applications requiring a reliable processor with sufficient processing power.
  • Point-of-Sale (POS) Systems: Integrated into older POS terminals for transaction processing.
  • Legacy Server Systems: Utilized in older server setups for specific tasks or applications.
  • Educational Computing: Found in older educational computers used for teaching and learning purposes.

Features:

  • 133 MHz Clock Speed: Provides a balance of performance and power consumption for various applications.
  • 256K Cache: Reduces memory access latency, improving overall system performance.
  • Superscalar Architecture: Enables the processor to execute multiple instructions simultaneously, enhancing throughput.
  • Fifth-Generation Pentium: Offers compatibility with existing software and hardware infrastructure.
  • Socket 7 Compatibility: Designed for easy integration into motherboards with Socket 7 support.

Benefits:

  • Improved Performance: The 256K cache contributes to faster data access and overall system responsiveness.
  • Compatibility: Ensures seamless integration with legacy systems and software applications.
  • Reliability: Offers stable and dependable operation for mission-critical tasks.
  • Cost-Effectiveness: Provides a balanced solution for applications where performance and budget are key considerations.
  • Enhanced Throughput: The superscalar architecture enhances the processor's ability to execute instructions efficiently.

Additional Details:

The Intel Pentium processor with a 133 MHz clock speed and 256K cache is designed to operate within specific voltage and thermal parameters. It requires a Socket 7-compatible motherboard and appropriate cooling solutions. The processor's architecture allows for efficient execution of both integer and floating-point operations, making it suitable for a wide range of computing tasks. The 256K cache helps to reduce the frequency of accessing main memory, leading to improved performance in memory-intensive applications. This processor represents a generation of computing that balances performance with compatibility for the technology of its time.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess