The KRC114M-AT/P is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for general-purpose amplification and switching applications.
Applications:
- General-purpose amplification
- Switching circuits
- Driver stages
- Linear amplification
Features:
- High current gain (hFE)
- Low saturation voltage
- High collector current capability
- Epitaxial planar structure
Benefits:
- Improved circuit performance due to high gain
- Efficient switching due to low saturation voltage
- Reliable operation in various applications
- Simplified circuit design
Technical Specifications:
The KRC114M-AT/P typically features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 150mA, and a power dissipation (PC) of 250mW. The DC current gain (hFE) typically ranges from 120 to 270. The operating and storage junction temperature range is -55°C to +150°C.
This transistor is commonly used in consumer electronics, industrial control systems, and other electronic devices. Its robust design and electrical characteristics make it a versatile choice for various circuit designs. The KRC114M-AT/P is available in a SOT-23 package which allows for a compact assembly on the PCB. Its small size is ideal for space constrained applications.