EN
  • EN
  • DE

DS4026S+HCN

Part No DS4026S+HCN
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TCXO 19.44MHZ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Temperature, Compensated Crystal Oscillator (TCXO)
Frequency 19.44MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 203400-DS4026S+HCN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4026S+HCN CAD Model

Description

Maxim Integrated's DS4026S+HCN: A Robust Silicon Oscillator

The DS4026S+HCN, crafted by the renowned semiconductor manufacturer Maxim Integrated, is a cutting-edge silicon oscillator designed to provide a highly stable and reliable clock signal for a variety of electronic applications. This precision device is an excellent choice for designers looking to enhance system performance by integrating a robust timing solution that offers both durability and accuracy.

One of the key features of the DS4026S+HCN is its integrated high-quality crystal and phase-locked loop (PLL) technology, which together ensure a stable frequency output with minimal phase noise and jitter. This makes it particularly suitable for applications where signal integrity is paramount, such as in high-speed digital systems, networking equipment, and data communications interfaces.

The device operates over a wide supply voltage range, typically from 3.0V to 3.6V, which allows for flexible integration into various system designs without requiring additional voltage regulation components. Moreover, the DS4026S+HCN boasts a broad operating temperature range, ensuring consistent performance even in extreme environmental conditions, making it ideal for industrial and automotive applications.

With a compact SMD package, the DS4026S+HCN saves valuable board space and simplifies the manufacturing process. Its surface-mount design aligns with modern PCB assembly techniques, allowing for efficient and cost-effective production. The oscillator's robust construction also contributes to its resilience against mechanical stress and vibration, further enhancing its suitability for challenging applications.

Maxim Integrated has equipped the DS4026S+HCN with an enable/disable function, which provides additional power-saving capabilities by allowing the oscillator to be turned off when not in use. This feature is especially beneficial for battery-powered devices, where conserving power is critical to extending operating life.

In summary, the DS4026S+HCN from Maxim Integrated is a reliable, high-performance silicon oscillator that offers a compelling solution for designers seeking to optimize their systems with a stable and precise clock source. Its robust design, wide operating range, and power-saving features make it an attractive option for a diverse array of applications.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess