EN
  • EN
  • DE

KRC107M-AT/P

Part No KRC107M-AT/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980954-KRC107M-AT/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KRC107M-AT/P CAD Model

Description

The KRC107M-AT/P is a silicon epitaxial planar NPN transistor manufactured by KEC. It is designed for use in various amplifier and switching applications. This transistor is characterized by its high current gain and low saturation voltage.

Applications

  • Amplifier circuits (e.g., audio amplifiers, preamplifiers)
  • Switching circuits (e.g., relay drivers, LED drivers)
  • Oscillator circuits
  • General-purpose switching and amplification
  • Consumer electronics

Features

  • High current gain (hFE): Provides excellent amplification capability.
  • Low saturation voltage (VCE(sat)): Minimizes power dissipation when used as a switch.
  • Small signal amplification.
  • Epitaxial planar structure: Ensures high reliability and performance.
  • Pb-free package.

Benefits

  • Improved circuit performance: High current gain allows for efficient amplification.
  • Reduced power consumption: Low saturation voltage minimizes power loss in switching applications.
  • Enhanced reliability: Epitaxial planar structure ensures stable and reliable operation.
  • Simplified circuit design: Easy to integrate into various circuit configurations.
  • Environmentally friendly: Pb-free package complies with environmental regulations.

Additional Details

The KRC107M-AT/P is typically packaged in a SOT-23 package. Its collector-emitter voltage (VCEO) and collector current (IC) are important parameters for safe and reliable operation. The transistor's transition frequency (fT) indicates its high-frequency performance. The operating and storage temperature ranges are also critical for ensuring long-term reliability.

When designing circuits with the KRC107M-AT/P, it's essential to consult the datasheet for detailed electrical characteristics, thermal considerations, and application guidelines to achieve optimal performance and prevent damage to the device. Proper biasing and current limiting are important to ensure the transistor operates within its specified limits.

You May Also Be Interested in

KEC
Lowest to $0.0658
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess