EN
  • EN
  • DE

KIA7805PI

Part No KIA7805PI
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067375-KIA7805PI
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA7805PI CAD Model

Description

The KIA7805PI is a three-terminal positive voltage regulator manufactured by KEC. Similar to the KIA7805P, it is designed to provide a fixed 5V output voltage. It's commonly used to provide a stable 5V power supply for a variety of electronic devices and systems. The 'PI' likely denotes a specific package or manufacturing variation compared to the 'P' version, potentially influencing thermal characteristics or pin configuration. It features built-in protection against overcurrent, overtemperature, and short circuits for enhanced reliability.

Applications

  • Microcontroller power supplies
  • 5V logic circuits
  • Battery chargers
  • Consumer electronics (e.g., toys, appliances)
  • Industrial control systems

Features

  • Fixed 5V output voltage: Provides a stable and regulated 5V output.
  • Internal short-circuit current limiting: Protects the regulator and connected circuits from damage during short circuits.
  • Thermal overload protection: Prevents the regulator from overheating and failing.
  • Output transistor safe-area compensation: Improves the reliability and stability of the regulator.
  • Requires minimal external components: Simplifies the circuit design and reduces cost.
  • Different Package Variant: Offers potentially different thermal or physical characteristics than the KIA7805P, such as different pinout or package size.

Benefits

  • Easy to use: Requires only a few external components, simplifying circuit design.
  • Stable output voltage: Provides a consistent 5V supply for reliable operation of electronic circuits.
  • Protection against damage: Built-in protection features safeguard the regulator and connected circuits.
  • Cost-effective solution: Provides a low-cost solution for voltage regulation.
  • Reliable performance: Robust design ensures long-term reliability and dependability.

The KIA7805PI is a dependable and easy-to-implement voltage regulator that delivers a stable 5V output. Its built-in protection mechanisms ensure safe operation and prevent damage to both the regulator and connected components. Requiring only a minimal number of external components, it simplifies circuit design and reduces overall cost. The specific package variant (PI) may offer different thermal performance or physical characteristics compared to other versions. It's a suitable choice for various applications requiring a regulated 5V power supply, offering a balance of simplicity, reliability, and cost-effectiveness. When selecting the specific 'PI' variant, datasheet information should be consulted to understand any unique package features or limitations compared to other KIA7805 series regulators.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess