EN
  • EN
  • DE

KIA431AM-RTK

Part No KIA431AM-RTK
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826823-KIA431AM-RTK
Ultra Librarian 3D Model Ultra Librarian KIA431AM-RTK CAD Model

Description

The KIA431AM-RTK is a precision adjustable shunt regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is commonly used in voltage regulation, voltage reference, and error amplifier applications.

Applications:

  • Switching Power Supplies: Used as a voltage reference in power supply feedback loops.
  • Linear Regulators: Provides precise voltage regulation in linear power supplies.
  • Voltage Monitoring: Monitors voltage levels and provides overvoltage or undervoltage protection.
  • Current Sources: Creates stable and accurate current sources.
  • Instrumentation Amplifiers: Used in precision instrumentation circuits.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref to 36V using two external resistors.
  • Low Output Noise: Provides a stable and clean voltage reference.
  • High Precision: Offers tight tolerance and minimal drift over temperature.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Wide Operating Current Range: Operates with cathode currents from 1mA to 100mA.

Benefits:

  • Precise Voltage Regulation: Ensures accurate and stable output voltage.
  • Improved Power Supply Performance: Enhances the stability and reliability of power supplies.
  • Simplified Circuit Design: Reduces the number of components required for voltage regulation.
  • Cost-Effective Solution: Provides a high-performance voltage reference at a competitive price.
  • Versatile Applications: Can be used in a wide range of voltage regulation and reference circuits.

Technical Specifications:

Based on available datasheets, the KIA431AM-RTK typically features a reference voltage (Vref) of 2.5V, an adjustable output voltage range from Vref to 36V, and a typical cathode current range from 1mA to 100mA. The reference voltage tolerance is typically ±0.5%, and it is available in a SOT-23 package. It is essential to consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0578 $57.8000
2,440+ $0.0474 $115.6560
3,750+ $0.0462 $173.2500
5,265+ $0.0439 $231.1335
6,760+ $0.0427 $288.6520
9,095+ $0.0381 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,770 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess