The KIA34063AF-EL/P is a monolithic control circuit containing the primary functions required for DC-to-DC converters. Manufactured by KEC, this IC is specifically designed for step-up, step-down, and voltage-inverting applications. It integrates an internal temperature compensated reference, comparator, duty cycle controlled oscillator with an active current limit circuit, a driver, and a high current output switch, simplifying the design of switching power supplies.
Applications
- Step-up (boost) converters
- Step-down (buck) converters
- Voltage-inverting converters
- Battery chargers
- LED drivers
Features
- Operating voltage range: 3.0V to 40V
- Output switch current: 1.5A (maximum)
- Adjustable output voltage
- Internal oscillator frequency: 100 kHz (typical)
- Short circuit current limiting
- Low standby current
Benefits
- Simplified DC-to-DC converter design
- Reduced component count
- Adjustable output voltage for versatile applications
- Built-in protection features ensure robust operation
- Cost-effective solution for switching power supplies
Additional Details
The KIA34063AF-EL/P requires external components such as inductors, capacitors, and resistors to complete the DC-to-DC converter circuit. The selection of these components is crucial to achieve the desired output voltage, current, and ripple performance. The device's internal oscillator frequency can be adjusted using an external timing capacitor. The short-circuit current limiting feature protects the IC and external components from damage in case of an overload condition. Its low standby current makes it suitable for battery-powered applications where power efficiency is critical. The KIA34063A is a widely used and versatile IC for implementing various types of switching power supplies. Proper thermal management may be required depending on the output current and ambient temperature.