EN
  • EN
  • DE

KF7N50F-U/P

Part No KF7N50F-U/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826781-KF7N50F-U/P
Ultra Librarian 3D Model Ultra Librarian KF7N50F-U/P CAD Model

Description

The KF7N50F-U/P is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC. This power MOSFET is designed for high-voltage, high-speed switching applications. It's suitable for various power electronic circuits requiring efficient and reliable performance.

Applications

  • Switching Power Supplies
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • DC-DC Converters
  • Motor Control circuits

Features

  • High Voltage: 500V Drain-Source Voltage (Vds)
  • Low On-Resistance: Reduces power losses and improves efficiency.
  • Fast Switching Speed: Enhances performance in high-frequency applications.
  • High Avalanche Ruggedness: Provides robust operation under transient conditions.
  • Isolated Package: TO-220F package provides good thermal performance and isolation.

Benefits

  • Improved Energy Efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion.
  • Enhanced System Reliability: High avalanche ruggedness ensures stable operation under stressful conditions.
  • Simplified Thermal Management: The TO-220F package facilitates efficient heat dissipation.
  • Reduced Component Count: Integration of key features reduces the need for external components.
  • Cost-Effective Solution: Offers a balance of performance and price for various applications.

Additional Details

The KF7N50F-U/P typically features a gate threshold voltage (Vgs(th)) around 3V. It has a continuous drain current (Id) rating, which is crucial for determining its power handling capability. The device's total gate charge (Qg) and output capacitance (Coss) are important parameters for switching performance analysis. The TO-220F package provides electrical isolation between the drain terminal and the mounting surface. The operating junction temperature range is also a critical specification for ensuring reliable operation within specified limits.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess