EN
  • EN
  • DE

KDZ5.6EV-RTK/P

Part No KDZ5.6EV-RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067226-KDZ5.6EV-RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KDZ5.6EV-RTK/P CAD Model

Description

The KDZ5.6EV-RTK/P is a Zener diode manufactured by KEC. Zener diodes are specifically designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This makes them invaluable for voltage regulation and overvoltage protection in various electronic circuits.

Applications

  • Voltage regulation: The KDZ5.6EV-RTK/P provides a stable 5.6V output, ideal for regulating power supplies and reference voltage sources.
  • Overvoltage protection: Used to protect sensitive electronic components from voltage spikes and surges by clamping the voltage at 5.6V.
  • Clipping circuits: Can be used to clip or limit voltage waveforms, preventing them from exceeding a specified level.
  • Voltage shifting: Employed in circuits that require a fixed voltage offset.

Features

  • Zener Diode: Provides a stable reverse breakdown voltage for voltage regulation.
  • 5.6V Zener Voltage: Regulates voltage at a precise 5.6V level.
  • Small Package: Compact design for high-density circuit boards.
  • High Surge Current Capability: Can withstand high surge currents without damage.

Benefits

  • Stable Voltage Regulation: Ensures consistent voltage output, crucial for sensitive electronic circuits.
  • Protection Against Overvoltage: Safeguards components from damage due to voltage spikes.
  • Compact Design: Saves space on PCBs, enabling miniaturization of electronic devices.
  • Reliable Performance: Designed for stable and reliable operation in various environmental conditions.

Additional Details

The KDZ5.6EV-RTK/P typically comes in a SOD-523 package. Key specifications include Zener Voltage (VZ), Reverse Leakage Current (IR), and Power Dissipation (PD). These parameters should be considered when incorporating the diode into a circuit to ensure optimal performance and prevent damage. It is important to consult the manufacturer's datasheet for precise electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess