EN
  • EN
  • DE

KDS160V-RTK/P

Part No KDS160V-RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067212-KDS160V-RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KDS160V-RTK/P CAD Model

Description

The KEC KDS160V-RTK/P is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode provides a fast response time and low clamping voltage, ensuring effective protection against transient events.

Applications:

  • Data Lines Protection: Safeguards data lines in communication equipment from ESD and surge events.
  • Microcontroller Protection: Protects microcontrollers from voltage transients that can cause damage.
  • I/O Port Protection: Guards input/output ports of electronic devices against overvoltage.
  • Automotive Electronics: Used in automotive systems to protect against voltage spikes and surges.
  • Consumer Electronics: Integrated into various consumer electronics products to enhance reliability.

Features:

  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Clamping Voltage: Limits the maximum voltage seen by protected components.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from damage due to voltage surges and ESD.
  • Reduced Downtime: Prevents equipment failures caused by transient events.
  • Cost Savings: Avoids costly repairs and replacements of damaged components.
  • Improved Product Longevity: Increases the lifespan of electronic products by protecting them from voltage-related stresses.
  • Compliance with Safety Standards: Helps meet safety requirements related to ESD and surge protection.

Additional Details:

The KDS160V-RTK/P typically comes in a small surface mount package, making it suitable for high-density PCB designs. Key specifications include the reverse standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), and peak pulse current (IPP). These parameters determine the diode's ability to protect circuits from specific transient threats. The datasheet should be consulted to ensure that the TVS diode is appropriately selected for the intended application, considering factors such as the expected surge levels and the sensitivity of the protected components. Proper PCB layout is also essential to minimize inductance and maximize the effectiveness of the TVS diode.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess