EN
  • EN
  • DE

KDR368E-RTK/P

Part No KDR368E-RTK/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOD423
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 718850-KDR368E-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDR368E-RTK/P CAD Model

Description

The KDR368E-RTK/P is a silicon epitaxial planar type Schottky barrier diode manufactured by KEC (Korea Electronics Co., Ltd.). This diode is designed for high-speed switching and rectification applications, commonly found in power supplies, DC-DC converters, and protection circuits. Schottky diodes are known for their low forward voltage drop and fast reverse recovery time compared to conventional diodes.

Applications

  • DC-DC converters
  • Switching mode power supplies (SMPS)
  • Free-wheeling diodes
  • Reverse polarity protection
  • High-frequency rectification

Features

  • Schottky barrier diode
  • Low forward voltage drop
  • Fast reverse recovery time
  • Small surface-mount package (RTK)

Benefits

  • High efficiency: Low forward voltage drop reduces power losses.
  • Fast switching: Fast recovery time minimizes switching losses in high-frequency applications.
  • Compact design: Small surface-mount package allows for high-density circuit designs.
  • Reduced heat dissipation: Lower voltage drop means less heat generated, allowing smaller heat sinks.
  • Improved reliability: Fast recovery characteristics help prevent voltage spikes and improve overall system reliability.

Additional Details

The KDR368E-RTK/P Schottky diode is optimized for high-speed switching and rectification, making it suitable for demanding applications. The low forward voltage drop minimizes conduction losses, while the fast recovery time minimizes switching losses. The RTK package is designed for surface mounting, which facilitates automated assembly and high-density layouts. When designing with this Schottky diode, it's crucial to consider the reverse voltage and forward current ratings to ensure safe operation. Proper PCB layout techniques should be employed to minimize parasitic inductance and capacitance, which can affect switching performance. This diode is commonly paired with MOSFETs in synchronous rectification applications to improve efficiency. Its characteristics make it ideal for modern switching power supplies and converters where efficiency and size are critical factors.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
Texas Instruments
Lowest to $12.6416
RF Micro Devices
Lowest to $2.8390
Infineon Technologies
Lowest to $9.7932

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess