EN
  • EN
  • DE

DSX321G14745600AAAB

Part No DSX321G14745600AAAB
Manufacturer KDS
Catalog Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 14.7456 MHz
RoHS Compliant
Win Source Part Number 1154702-DSX321G14745600AAAB
Categories Crystals
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSX321G14745600AAAB CAD Model

Description

The DSX321G14745600AAAB is a miniature surface mount crystal oscillator from KDS (Daishinku Corp.). It is designed to provide a stable and accurate clock signal for various electronic devices. Its small size and low power consumption make it ideal for portable and battery-powered applications.

Applications

  • Microcontrollers
  • Wireless communication modules (Bluetooth, Wi-Fi)
  • Real-time clocks (RTCs)
  • Internet of Things (IoT) devices
  • Portable electronics
  • Wearable devices

Features

  • Surface mount package (typically 3.2 x 2.5 mm)
  • Compact size
  • Low power consumption
  • High frequency stability
  • Wide operating temperature range
  • RoHS compliant

Benefits

  • Provides a precise and stable clock signal for accurate timing.
  • Small size allows for integration into compact devices.
  • Extends battery life in portable applications.
  • Ensures reliable performance in various operating conditions.

Additional Details

Frequency: 14.7456 MHz

Frequency Tolerance: Typically ±20 ppm or ±30 ppm

Frequency Stability: Typically ±30 ppm or ±50 ppm over the operating temperature range

Operating Temperature Range: -40°C to +85°C or -20°C to +70°C (depending on the specific model)

Supply Voltage: Typically 1.8V, 2.5V, or 3.3V

Output Type: CMOS

Package: Ceramic SMD package

The DSX321G14745600AAAB is a reliable and accurate crystal oscillator suitable for a wide range of applications requiring a stable clock signal in a compact form factor. Its low power consumption and wide operating temperature range make it an excellent choice for portable and demanding environments.

You May Also Be Interested in

Seiko Instruments
CRYSTAL 32.7680KHZ 6PF TH
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Interquip Electronics
Crystal 24.000MHz 12PF SMCE-3225 Series
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess