EN
  • EN
  • DE

LAN8700IC-AEZG

Part No LAN8700IC-AEZG
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 36QFN / PHY 1-CH 10Mbps/100Mbps 3.3V 36-Pin VQFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type Transceiver
Protocol MII, RMII
Duplex Full
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-QFN (6x6)
Win Source Part Number 139706-LAN8700IC-AEZG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LAN8700I
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LAN8700IC-AEZG CAD Model

Description

Microchip Technology's LAN8700IC-AEZG Ethernet Transceiver

The LAN8700IC-AEZG is a high-performance, small-footprint Ethernet physical layer transceiver (PHY) from Microchip Technology's extensive product line, designed to offer robust connectivity solutions for embedded systems. This compact integrated circuit is specifically tailored for applications that demand low power consumption and minimal space usage, making it an ideal choice for today's increasingly compact and power-sensitive electronics.

Key Features:

  • Energy Efficient: The LAN8700IC-AEZG supports Energy Efficient Ethernet (IEEE 802.3az), which enables reduced power consumption during periods of low data activity, making it suitable for eco-friendly solutions and battery-powered applications.
  • Flexible Media Interface: It comes with a versatile Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) for seamless integration with a variety of media and applications.
  • Auto-MDIX: This feature allows the use of direct or cross-over cables automatically, simplifying network installation and maintenance.
  • High-Speed Performance: Capable of 10BASE-T and 100BASE-TX speeds, the LAN8700IC-AEZG ensures fast and reliable data transfer for critical applications.
  • Compact Package: Provided in a 36-pin QFN (6x6 mm) package, it is optimized for space-constrained applications.
  • Industrial Temperature Range: With an operational temperature range from -40°C to +85°C, it is suitable for industrial environments.

Applications:

The LAN8700IC-AEZG PHY can be deployed in a diverse range of applications, including:

  • Embedded systems
  • Industrial automation
  • Consumer electronics
  • Networking equipment
  • Internet of Things (IoT) devices

With its combination of energy efficiency, high-speed data transfer, and a robust set of features, the LAN8700IC-AEZG from Microchip Technology stands out as a superior choice for designers looking to enhance their networked systems. Whether it's for home automation, industrial control systems, or advanced consumer devices, this Ethernet PHY transceiver is engineered to deliver reliable performance in a tiny package.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,685 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess