The KDS DSO321SR16.660M+/-30 is a surface-mount crystal oscillator designed for a variety of timing and frequency control applications. This oscillator provides a stable and accurate clock signal, essential for the proper operation of many electronic devices. The specified frequency is 16.660 MHz with a frequency tolerance of +/-30 ppm (parts per million).
Applications
- Microcontrollers and microprocessors
- Real-time clocks (RTCs)
- Communication equipment (e.g., Ethernet, USB)
- Consumer electronics (e.g., audio/video devices)
- Industrial control systems
- Test and measurement equipment
Features
- Surface mount device (SMD) for automated assembly
- 16.660 MHz output frequency
- Frequency tolerance of +/-30 ppm
- 3.3V Supply Voltage
- Small form factor
- Excellent frequency stability over temperature
- Low power consumption
Benefits
- Accurate and reliable clock signal for electronic circuits
- Improved system performance and stability
- Reduced jitter and phase noise
- Easy integration into existing designs
- Compact size for space-constrained applications
- Long-term stability
Additional Details
The DSO321SR16.660M+/-30 crystal oscillator utilizes a quartz crystal resonator to generate a precise and stable frequency. The oscillator circuit typically includes an amplifier, feedback network, and automatic gain control (AGC) to maintain stable oscillation. The surface mount package allows for automated assembly, reducing manufacturing costs and improving reliability. The +/-30 ppm frequency tolerance indicates the maximum deviation from the nominal frequency over the operating temperature range and supply voltage variations. Lower ppm values indicate better frequency accuracy. The oscillator's performance characteristics, such as jitter, phase noise, and frequency stability, are critical for applications requiring high precision timing. KDS is a reputable manufacturer of crystal oscillators, known for their quality and reliability.