EN
  • EN
  • DE

DSB321SDA-31.250MHZ

Part No DSB321SDA-31.250MHZ
Manufacturer KDS
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187908-DSB321SDA-31.250MHZ
Categories Custom Parts
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSB321SDA-31.250MHZ CAD Model

Description

The DSB321SDA-31.250MHZ is a surface mount crystal oscillator manufactured by KDS (Daishinku Corp.). It provides a precise and stable 31.250 MHz clock signal for various electronic applications. Crystal oscillators are critical components in digital circuits, ensuring accurate timing and synchronization. KDS is a well-known manufacturer of high-quality frequency control products.

Applications

  • Networking equipment
  • Microcontrollers
  • Communication devices
  • Industrial automation
  • Consumer electronics

Features

  • Frequency: 31.250 MHz
  • Surface Mount Device (SMD)
  • High frequency stability
  • Low jitter
  • Compact size

Benefits

  • Reliable clock source
  • Improved system performance
  • Reduced timing errors
  • Enhanced signal integrity
  • Stable operation over a wide temperature range

This oscillator is designed to provide a clean and accurate clock signal, crucial for the proper functioning of digital systems. The DSB321SDA likely uses a CMOS output, offering good signal integrity and compatibility with a wide range of digital logic families. The small form factor enables its use in compact electronic designs.

Typical Specifications (May Vary):

  • Frequency Stability: ±50 ppm or better
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Typically 3.3V or 5V
  • Output Type: CMOS
  • Package Size: Typically 3.2 x 2.5 mm

The DSB321SDA-31.250MHZ is ideal for applications requiring precise timing and synchronization. Its robust design ensures stable operation even under demanding conditions. The low jitter characteristics minimize phase noise, contributing to enhanced signal integrity in the system.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Asahi Kasei Microsystems
Lowest to $1.0429
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Chilisin
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess