EN
  • EN
  • DE

7AH07680A04

Part No 7AH07680A04
Manufacturer KDS
Catalog Crystals, Oscillators and Resonators
Description 76.8MHZ 12PPM -40C ~ 115C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type MHz Crystal
Frequency 76.8 MHz
Frequency Stability ±17ppm
Frequency Tolerance ±12ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 30 Ohms
Operating Mode Fundamental
Operating Temperature -40°C ~ 115°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.047" L x 0.039" W (1.20mm x 1.00mm)
Height - Seated (Max) 0.012" (0.30mm)
Ultra Librarian 3D Model Ultra Librarian 7AH07680A04 CAD Model

You May Also Be Interested in

KDS
76.8MHZ 12PPM -40C ~ 115C
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 4PF SMD
Lowest to $1.2825
AVX Corp/Kyocera Corp
CERAMIC RES 7.3700MHZ 15PF SMD
Lowest to $3.8066
Cypress Semiconductor Corp
IC OSC XTAL PROG 4-CLCC
Need more? Email Us
Seiko Instruments
SC-20S / 32.768KHZ / 9PF / +/-20
Need more? Email Us
Murata Electronics North America
CER RES 800.0000KHZ 100PF T/H
Need more? Email Us
Abracon LLC
MEMs Osc 16 MHz CMOS 5032 4-SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 70.6560MHZ LVDS SMD
Lowest to $7.3309
Abracon LLC
MEMs Osc 48 MHz CMOS 2520 4-SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess