EN
  • EN
  • DE

UDZ2.7B

Part No UDZ2.7B
Manufacturer Rohm Semiconductor
Catalog Misc Products
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841293-UDZ2.7B
Ultra Librarian 3D Model Ultra Librarian UDZ2.7B CAD Model

Description

The UDZ2.7B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage for various electronic circuits and systems. The device is commonly used for voltage regulation, surge protection, and clipping applications. The diode's robust construction and precise voltage characteristics make it suitable for use in a wide range of consumer, industrial, and automotive electronics.

Applications:

  • Voltage Regulation Circuits
  • Overvoltage Protection
  • Clipping Circuits
  • Voltage Clamping
  • Transient Voltage Suppression

Features:

  • Zener Voltage: 2.7V (Nominal)
  • Low Leakage Current
  • High Surge Current Capability
  • Small Package Size
  • Excellent Clamping Capability

Benefits:

  • Provides a stable reference voltage
  • Protects circuits from overvoltage conditions
  • Offers a compact solution for voltage regulation
  • Enhances the reliability of electronic devices
  • Simplifies circuit design

Additional Details:

The UDZ2.7B Zener diode is characterized by its sharp breakdown voltage and low dynamic impedance. This ensures precise voltage regulation and efficient transient suppression. It is commonly available in a small surface-mount package, making it ideal for high-density circuit boards. The diode’s robust construction allows it to withstand high surge currents, ensuring reliable performance in demanding applications. It is commonly used in power supplies, communication equipment, and automotive electronics to protect sensitive components from voltage spikes. Its stable characteristics over a wide temperature range make it a versatile choice for various operating conditions.

Furthermore, the UDZ2.7B exhibits a low leakage current, minimizing power loss and improving overall circuit efficiency. Its compact size and high performance make it a preferred choice for engineers designing modern electronic devices that require precise and reliable voltage regulation. The part is also compliant with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess