The RMC1/20-104JPA15 is a thick film chip resistor manufactured by Kamaya Inc. This resistor is designed for general-purpose applications in electronic circuits where stable and reliable resistance is required. Its compact size and robust construction make it suitable for a variety of surface mount technology (SMT) assembly processes.
Applications
- General-purpose electronic circuits
- Current limiting in LED circuits
- Voltage division
- Pull-up and pull-down resistors in digital circuits
- Consumer electronics
- Industrial control systems
Features
- Thick film resistive element
- Compact size (typically 0805 or similar, but confirm in datasheet)
- High stability
- Surface mount technology (SMT) compatible
- RoHS compliant
- Power Rating: 1/20W (0.05W)
- Resistance Value: 100 kOhms
- Tolerance: 5%
- Temperature Coefficient: Based on datasheet, but typical values for thick film resistors apply
Benefits
- Provides precise and stable resistance in electronic circuits.
- Reduces board space due to its small size.
- Ensures reliable performance in various environmental conditions.
- Simplifies assembly process with SMT compatibility.
- Complies with environmental regulations (RoHS).
Additional Details
The RMC1/20-104JPA15 resistor features a thick film resistive element on a ceramic substrate. The resistance value is laser-trimmed to achieve the specified tolerance. Termination pads are designed for reflow soldering. This resistor is commonly used in a wide range of electronic devices. The power rating is 1/20W, and the resistance value is 100 kOhms with a tolerance of 5%. Refer to the manufacturer's datasheet for specific details, including temperature coefficient of resistance (TCR), operating temperature range, and soldering recommendations.