EN
  • EN
  • DE

JUNIPER SRX-SFP-10GE-SR - Juniper 10Gb SFP+ Short Range Fibre Channel

Part No JUNIPER SRX-SFP-10GE-SR - Juniper 10Gb SFP+ Short Range Fibre Channel
Manufacturer Juniper Networks
Catalog Sfp
Description Juniper SRX-SFP-10GE-SR. SFP transceiver type: Copper, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1424104-JUNIPER SRX-SFP-10GE-SR - Juniper 10Gb SFP+ Short Range Fibre Channel
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER SRX-SFP-10GE-SR - Juniper 10Gb SFP+ Short Range Fibre Channel CAD Model

Description

The JUNIPER SRX-SFP-10GE-SR is a high-performance, 10-Gigabit Ethernet short-range fiber optic transceiver designed for networking equipment. It is specifically engineered to provide reliable and speedy data transmission over multimode fiber. This model employs the SFP+ form factor, which is an enhancement over the standard SFP to support higher data rates. The SRX-SFP-10GE-SR supports a data transmission rate of up to 10 Gbps, making it ideally suited for high-bandwidth applications such as data centers, enterprise networking, and high-performance computing environments. It works over a wavelength of 850 nm and can transmit data up to 300 meters, offering flexibility in connecting various networking components. With its hot-pluggable interface, this transceiver allows for easy installation and maintenance, minimizing network downtimes. The device is compatible with a wide range of Juniper networking products, ensuring seamless integration into existing network infrastructures. Built for durability and performance, it undergoes stringent testing to meet the high-quality standards expected of Juniper products.

You May Also Be Interested in

HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess