EN
  • EN
  • DE

JUNIPER SRX-GP-16GE - Juniper 16-port 10/100/1000BASE-T XGPIM

Part No JUNIPER SRX-GP-16GE - Juniper 16-port 10/100/1000BASE-T XGPIM
Manufacturer Juniper Networks
Catalog Sfp
Description Juniper SRX-GP-16GE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1424100-JUNIPER SRX-GP-16GE - Juniper 16-port 10/100/1000BASE-T XGPIM
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER SRX-GP-16GE - Juniper 16-port 10/100/1000BASE-T XGPIM CAD Model

Description

The JUNIPER SRX-GP-16GE is a 16-port Gigabit Ethernet XGPIM (Extended Gigabit-Port Interface Module) designed for use with Juniper's SRX series of security services gateways. Offering 16 10/100/1000BASE-T ports, this module provides a versatile and scalable solution for securing and managing high-speed wired network connections. The SRX-GP-16GE is engineered to meet the stringent requirements of modern high-speed networks, delivering reliable, high-performance connectivity suitable for a wide range of applications, including enterprise, data center, and service provider environments. This module seamlessly integrates into the SRX series gateways, enhancing their capabilities by adding a substantial number of Gigabit Ethernet ports that support both high-speed data transfer and secure network communications. The ports are equipped with auto-sensing technology, ensuring compatibility with various network speeds and significantly simplifying network configuration and management. The SRX-GP-16GE's design focuses on security and performance, providing features like traffic management, quality of service (QoS), and support for jumbo frames, enabling it to handle large volumes of data efficiently. Furthermore, its robust construction and compliance with Juniper's strict quality and reliability standards make the SRX-GP-16GE an excellent addition to any network requiring expanded connectivity with enhanced security. Its integration capabilities allow network administrators to customize and scale their networks based on evolving demands, ensuring that the infrastructure remains future-proof and adaptable to new technologies and requirements. The JUNIPER SRX-GP-16GE embodies Juniper's commitment to offering cutting-edge networking solutions that facilitate secure, reliable, and high-speed communications.

You May Also Be Interested in

HP
ProLabs JD119B-C
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess