EN
  • EN
  • DE

JUNIPER EX4300-48T-AFI - Juniper EX4300. 48 PRT GBASET + 350W AC PS

Part No JUNIPER EX4300-48T-AFI - Juniper EX4300. 48 PRT GBASET + 350W AC PS
Manufacturer Juniper Networks
Catalog Switch
Description Juniper EX4300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1424126-JUNIPER EX4300-48T-AFI - Juniper EX4300. 48 PRT GBASET + 350W AC PS
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER EX4300-48T-AFI - Juniper EX4300. 48 PRT GBASET + 350W AC PS CAD Model

Description

The JUNIPER EX4300-48T-AFI switch is a powerhouse in the realm of enterprise networking, featuring 48 Gigabit Ethernet ports along with a 350-watt AC power supply for extensive operational reliability. Designed for demanding enterprise environments, this switch offers unmatched performance and scalability. The EX4300 series supports the innovative Virtual Chassis technology, enabling up to 10 of these switches to be interconnected, functioning as a single logical unit. This significantly reduces complexity and operational expenses. It is equipped with advanced security features, comprehensive Layer 2 and Layer 3 networking capabilities, and supports Quality of Service (QoS) for traffic prioritization. The inclusion of a fixed power supply ensures consistent performance even under variable power conditions. Its high port density makes it an ideal solution for businesses requiring high bandwidth and connectivity, such as data centers, large corporate offices, and education institutions. It also features a fully redundant and hot-swappable architecture, ensuring maximum uptime and reliability.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess