EN
  • EN
  • DE

ZER-06V-S

Part No ZER-06V-S
Manufacturer JST Sales America Inc.
Catalog Rectangular Connector Housings
Description CONN RCPT HSG 6POS 1.50MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsRectangular ConnectorsRectangular Connector Housings
Mfr JST Sales America Inc.
Series ZE
Packaging Bulk
Part Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 6
Pitch 0.059" (1.50mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Holder
Color Natural
Insulation Material Polybutylene Terephthalate (PBT)
Operating Temperature -25°C ~ 85°C
Note Contacts Not Included
Base Product Number ZER
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ZER-06V-S CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 76POS 3.00MM
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG HSG 12POS 2.00MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 3POS 3.68MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 12POS
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONN PLUG HSG 20POS 4.20MM
Need more? Email Us
TE Connectivity
CONN PLUG HSG 8POS 6.00MM
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSG 12POS 14-20AWG
Need more? Email Us
TE Connectivity
CONN RCPT HSG 9POS 3.96MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1071 $50.3370
1,140+ $0.0879 $100.2060
1,765+ $0.0851 $150.2015
2,430+ $0.0824 $200.2320
3,145+ $0.0796 $250.3420
4,205+ $0.0714 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess