EN
  • EN
  • DE

592D337X96R3V2T035

Part No 592D337X96R3V2T035
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 330UF 6.3V 10% 3017
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Series TANTAMOUNT, 592D
Packaging Reel package
Capacitance 330μF
Tolerance ±10%
Voltage Rating DC 6.3V
Type Conformal Coated
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 3017 (7644 Metric)
Dimension 0.295" L x 0.169" W (7.50mm x 4.30mm)
Height - Seated (Maximum) 0.079" (2.00mm)
Manufacturer Size Code V
Features General
Win Source Part Number 764092-592D337X96R3V2T035
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 592D337X96R3V2T035 CAD Model

Description

The 592D337X96R3V2T035 is a surface-mount solid tantalum capacitor manufactured by Vishay. It is part of the 592D series, known for its robust construction and reliable performance in demanding applications. Tantalum capacitors are favored for their stable electrical characteristics, high capacitance-to-volume ratio, and long operational life.

Applications

  • Decoupling in power supplies
  • Filtering in signal processing circuits
  • Bulk capacitance in high-density circuit boards
  • DC-DC converters
  • Portable electronic devices (smartphones, tablets)

Features

  • Surface mount design for automated assembly
  • Solid tantalum construction for high reliability
  • High capacitance value (330uF)
  • Low ESR (Equivalent Series Resistance)
  • Voltage rating of 6.3V DC
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Stable performance over a wide temperature range
  • Long operational life, reducing maintenance requirements
  • High ripple current capability, suitable for demanding power applications
  • Small footprint for space-constrained designs
  • Reduced noise and voltage ripple in power circuits
  • Reliable operation in harsh environments

Technical Specifications

The 592D337X96R3V2T035 has a capacitance of 330μF with a tolerance of ±10%. The voltage rating is 6.3 VDC. The ESR (Equivalent Series Resistance) is very low, contributing to its suitability for high-frequency applications and minimizing power dissipation. The operating temperature range is -55°C to +125°C. The case size is a standard EIA size, facilitating easy integration into existing circuit board designs. This capacitor is manufactured using a molded case for enhanced mechanical and environmental protection.

The low ESR characteristic makes this tantalum capacitor especially useful in applications where minimizing power loss and maintaining stable voltage levels are critical. Its surface-mount design simplifies the assembly process, making it well-suited for high-volume production environments. Additionally, the high capacitance value allows it to provide effective decoupling and filtering in a wide range of electronic circuits. The robust construction and stable electrical characteristics ensure long-term reliability, making it a preferred choice for demanding industrial and consumer electronics applications.

You May Also Be Interested in

Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess