EN
  • EN
  • DE

XMR-02V

Part No XMR-02V
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case PIN
Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 758529-XMR-02V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XMR-02V CAD Model

Description

The XMR-02V is a 2-position wire-to-board connector from JST Sales America Inc. It is part of the XMR series and is designed to provide a reliable and compact connection between wires and printed circuit boards (PCBs).

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances.
  • Industrial Equipment: Employed in control panels, machinery, and automation systems.
  • Medical Devices: Integrated into diagnostic equipment and patient monitoring systems.
  • Automotive Electronics: Found in vehicle control units and infotainment systems.
  • Lighting Systems: Utilized in LED lighting fixtures and control circuits.

Features:

  • 2-Position Connector: Designed for connecting two wires to a PCB.
  • Wire-to-Board Connection: Provides a direct connection between wires and the circuit board.
  • Compact Design: Small footprint for space-constrained applications.
  • Positive Locking Mechanism: Ensures a secure and reliable connection.
  • Polarization Feature: Prevents incorrect mating.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • Reliable Connection: Positive locking mechanism ensures a secure and stable connection.
  • Space Saving: Compact design allows for high-density board layouts.
  • Easy to Use: Simple and quick to connect and disconnect wires.
  • Prevents Mis-Mating: Polarization feature eliminates the risk of incorrect connections.
  • Durable Construction: Designed for long-lasting performance.

Additional Details:

The XMR-02V connector typically supports a wire gauge range suitable for its intended applications. The current and voltage ratings are designed to meet the requirements of typical electronic circuits. The connector housing is made of a durable plastic material that provides insulation and protection. The contacts are made of a conductive material with a plating that ensures good electrical contact and corrosion resistance. The connector is designed for through-hole mounting on the PCB. JST connectors are known for their quality and reliability, making them a popular choice for a wide range of electronic applications. Datasheets will provide specific current and voltage ratings, applicable wire gauges, and mating connector details. Proper tooling is often recommended for wire crimping to the connector for a secure and reliable electrical and mechanical connection.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,085+ $0.0462 $50.1270
2,640+ $0.0379 $100.0560
4,090+ $0.0367 $150.1030
5,620+ $0.0356 $200.0720
7,270+ $0.0344 $250.0880
9,745+ $0.0308 $300.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,490 pieces
MOQ: 1085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess