The SM12B-XSRS-ETB(HF) is a 12-pin, 1mm pitch, SMT (Surface Mount Technology) header connector manufactured by JST Sales America Inc. This connector is part of the XSRS series, designed for high-density, reliable connections in a variety of electronic applications. It features a compact design and is RoHS compliant (HF indicating Halogen-Free).
Applications
- LCD displays
- Small electronic devices
- Medical equipment
- Automotive applications
- Industrial control systems
Features
- Number of Contacts: 12
- Pitch: 1.0mm
- Mounting Type: Surface Mount (SMT)
- Series: XSRS
- Halogen Free (HF)
- RoHS Compliant
- Current Rating: Typically 1A (check datasheet for specific rating)
- Voltage Rating: Typically 50V AC/DC (check datasheet for specific rating)
- Material: High-temperature thermoplastic (suitable for reflow soldering)
Benefits
- Provides a reliable and secure connection for signal and power transmission.
- Enables high-density packaging due to its small size and fine pitch.
- Reduces board space requirements.
- Compatible with automated assembly processes (SMT).
- Compliant with environmental regulations (RoHS and Halogen-Free).
- Ensures consistent performance and long-term reliability.
Additional Details
The SM12B-XSRS-ETB(HF) connector is designed for automated placement and reflow soldering, making it suitable for high-volume manufacturing. The XSRS series is known for its robust construction and reliable contact performance. The halogen-free designation indicates that the connector does not contain intentionally added bromine or chlorine, contributing to environmental sustainability. The connector's compact size and fine pitch make it ideal for applications where space is limited. The high-temperature thermoplastic material ensures that the connector can withstand the high temperatures encountered during reflow soldering. It is crucial to consult the official datasheet for specific electrical and mechanical characteristics, including the exact current and voltage ratings, operating temperature range, and mating connector information. Proper handling and soldering techniques are essential to ensure the connector's long-term reliability and performance. The part is generally used to connect PCBs together or to wire harnesses.