EN
  • EN
  • DE

SIN-002T-1.0

Part No SIN-002T-1.0
Manufacturer JST Sales America Inc.
Catalog Terminals
Description CONN TERM WTB 26-28AWG TIN / WTB Tin Terminal Connector 26-28 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Wire to Board Connectors
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Terminal Type Through Board
Hole Diameter 0.039" (1.00mm)
Insulation Diameter 0.031" ~ 0.051" (0.79mm ~ 1.30mm)
Length - Overall 0.228" (5.79mm)
Wire Gauge 26-28 AWG
Contact Material Brass
Contact Finish Tin
Base Product Number SIN-002T
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 455-1452-2,455-1452-1,SIN002T10
Standard Package 9,000
Win Source Part Number 1332047-SIN-002T-1.0
Ultra Librarian 3D Model Ultra Librarian SIN-002T-1.0 CAD Model

Description

The 1332047-SIN-002T-1.0 is a wire to board connector manufactured by JST Sales America Inc.

  • Packaging: Reel-TR
  • Standard Package: 9,000
  • Contact Finish: Tin
  • Wire Gauge: 26-28 AWG
  • Insulation Diameter: 0.031" to 0.051"
  • Hole Diameter: 0.039"
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Panduit Corp
CONN TERM RECT RING 70MM #M10
Need more? Email Us
Panduit Corp
COPPER COMPRESSION LUG, 1 HOLE, / Terminal Connector Rectangular Rectangular Tongue 1250MCM (kcmil) 3/4 Stud
Need more? Email Us
Molex, LLC
CONN RING CIRC 14-16AWG #6 CRIMP
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 22AWG / Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 240MM #M14
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SWAGE / Contact SKT 34 Size Solder ST Thru-Hole Bulk
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 HEX / Contact SKT 34 Size Press Fit ST Thru-Hole Bulk
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 2POS BLACK
Lowest to $0.4710
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.105" CLR / Wire to Wire Solder Sleeve Clear 0.105" (2.67mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5,815+ $0.0086 $50.0090
12,350+ $0.0081 $100.0350
19,235+ $0.0078 $150.0330
27,400+ $0.0073 $200.0200
35,715+ $0.0070 $250.0050
44,780+ $0.0067 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,000 pieces
MOQ: 5815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess