EN
  • EN
  • DE

BM02B-LEHES-B-TB(HF)

Part No BM02B-LEHES-B-TB(HF)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Wire-To-Board Connector, LEH Series, Surface Mount, Header, 2, 1.8 mm, Tin Plated Contacts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Gender Male
Number of Contacts 2
Number of Rows 1
REACH SVHC No SVHC
RoHS Non-Compliant
Termination SMD/SMT
Win Source Part Number 1049445-BM02B-LEHES-B-TB(HF)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM02B-LEHES-B-TB(HF) CAD Model

Description

The BM02B-LEHES-B-TB(HF) is a 2-position, 2.0mm pitch, crimp style, Box Header from JST's LE series. This header is designed for wire-to-board connections, offering a secure and reliable connection in a compact form factor. The TB(HF) designation signifies that it is a lead-free product and utilizes a reinforced housing.

Applications:

  • Consumer electronics
  • Industrial equipment
  • Automotive applications
  • Medical devices
  • Office automation equipment

Features:

  • Compact Design: 2.0mm pitch allows for high-density mounting.
  • Secure Connection: Crimp style contacts ensure a reliable electrical connection.
  • Reinforced Housing: Provides added durability and prevents deformation during mating.
  • Lead-Free: Compliant with RoHS standards, making it environmentally friendly.
  • Polarization Feature: Prevents incorrect mating.
  • High Current Capacity: Capable of handling up to 3A when using a 24AWG wire.
  • Operating Temperature: -25°C to +85°C

Benefits:

  • Reliable Performance: Ensures consistent and dependable electrical connections.
  • Space Saving: Compact size allows for efficient use of PCB space.
  • Durable Construction: Withstands harsh environments and mechanical stress.
  • Environmentally Compliant: Meets RoHS requirements, reducing environmental impact.
  • Ease of Assembly: Crimp style contacts simplify the wiring process.

Additional Details:

The BM02B-LEHES-B-TB(HF) header has a voltage rating of 250V AC/DC. The insulation resistance is a minimum of 1000 MΩ. The contact material is tin-plated copper alloy. It is designed to be used with JST's LE series crimp contacts and compatible housings. This header is ideal for applications where space is limited and a reliable connection is crucial.

You May Also Be Interested in

Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess