EN
  • EN
  • DE

SM15B-SRSS-G-TB(LF)

Part No SM15B-SRSS-G-TB(LF)
Manufacturer JST Sales America Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2006+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 716270-SM15B-SRSS-G-TB(LF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM15B-SRSS-G-TB(LF) CAD Model

Description

The SM15B-SRSS-G-TB(LF) is a 1.0mm pitch SMT crimp style connector from JST's SR series. This connector is designed for secure and reliable wire-to-board connections in compact electronic devices. It offers robust performance and efficient assembly in high-density applications.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and digital cameras for internal wiring and board connections.
  • Industrial Equipment: Employed in various industrial control systems and machinery where reliable connections are critical.
  • Automotive Electronics: Utilized in automotive applications such as navigation systems and entertainment units.
  • Medical Devices: Integrated into medical equipment requiring high-density and dependable interconnect solutions.
  • Lighting Systems: Used in LED lighting and control circuits.

Features:

  • Compact Design: 1.0mm pitch enables high-density mounting.
  • SMT Compatibility: Designed for surface mount technology, facilitating automated assembly processes.
  • Secure Locking Mechanism: Provides a reliable connection, preventing accidental disconnections.
  • RoHS Compliant: Ensures compliance with environmental regulations, reducing hazardous substances.
  • Durable Material: Constructed from high-quality materials for long-term performance and reliability.

Benefits:

  • Space Saving: Its small size is ideal for applications with limited space.
  • Increased Reliability: The secure locking mechanism ensures stable connections, minimizing downtime.
  • Efficient Assembly: SMT compatibility allows for automated placement and soldering, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards.
  • Long-Term Performance: High-quality materials guarantee consistent performance over the product's lifespan.

Additional Details:

The SM15B-SRSS-G-TB(LF) connector features a surface mount design, facilitating easy integration into automated assembly lines. Its compact dimensions make it suitable for high-density applications where space is at a premium. The connector's secure locking mechanism ensures a stable and reliable connection, reducing the risk of signal interruption or system failure. This connector is made from durable, high-quality materials, ensuring long-term performance and reliability in demanding environments. The RoHS compliance ensures it meets environmental regulations, making it a sustainable choice for modern electronic designs. The connector is typically used with compatible crimp terminals and tooling from JST for optimal performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Xilinx Inc.
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Mini-Circuits
RF Transformer
Lowest to $5.7750
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess