EN
  • EN
  • DE

BH08B-XASK-BN(LF)(SN)

Part No BH08B-XASK-BN(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description 8 Position 2.5mm Pitch High Box Shrouded Header
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1049233-BH08B-XASK-BN(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BH08B-XASK-BN(LF)(SN) CAD Model

Description

The BH08B-XASK-BN(LF)(SN) is an 8-position crimp-style housing connector manufactured by JST Sales America Inc. This connector is part of JST's XH series, known for their reliability and compact design in wire-to-board connections.

Applications

  • Signal Connections: Used for connecting signals between PCBs and wire harnesses.
  • Control Circuits: Employed in control systems for connecting sensors, actuators, and other control elements.
  • Data Transmission: Suitable for transmitting data signals in electronic devices.
  • Consumer Electronics: Found in various consumer electronics products for internal connections.
  • Industrial Equipment: Used in industrial machinery and equipment for reliable wire-to-board connections.

Features

  • 8 Positions: Provides eight individual connection points for wires.
  • Crimp Style: Wires are crimped to contacts that are then inserted into the housing.
  • XH Series: Part of JST's well-established XH series, known for its reliability and compact size.
  • Low Profile: Designed with a low profile for space-saving applications.
  • Polarized Housing: Features a polarized design to prevent incorrect mating.
  • RoHS Compliant: Lead-free and compliant with RoHS environmental regulations.

Benefits

  • Reliable Connection: Provides a secure and dependable connection between wires and a PCB.
  • Space Saving: The compact design allows for use in space-constrained applications.
  • Easy Assembly: Crimp-style connections allow for relatively easy and efficient assembly.
  • Prevents Mismating: The polarized housing ensures correct orientation during mating, preventing damage.
  • Environmentally Friendly: RoHS compliance ensures that the connector meets environmental standards.

Additional Details

The BH08B-XASK-BN(LF)(SN) connector housing is typically made of a durable plastic material. The (LF) designation indicates that the connector is lead-free, while the (SN) likely refers to a tin plating on the contacts. Mating connectors and crimp terminals are required for a complete connection, and JST offers a variety of compatible options. The XH series has a 2.5mm pitch, which is the distance between the center of one contact to the center of the next. The current and voltage ratings are dependent on the crimp terminals and wire gauge used. Refer to the JST XH series datasheet for complete specifications, including dimensions, materials, and electrical characteristics. Proper crimping tools are essential for achieving a reliable and gas-tight connection. The part is designed for mass production assembly lines but also is suitable for small production too.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3601 $50.4140
340+ $0.2954 $100.4360
525+ $0.2862 $150.2550
725+ $0.2770 $200.8250
935+ $0.2677 $250.2995
1,250+ $0.2401 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess