EN
  • EN
  • DE

B6B-ZR-SM4-TFT

Part No B6B-ZR-SM4-TFT
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818599-B6B-ZR-SM4-TFT
Ultra Librarian 3D Model Ultra Librarian B6B-ZR-SM4-TFT CAD Model

Description

The B6B-ZR-SM4-TFT is a 6-position, 1.5mm pitch, crimp-style connector from JST's ZR series. It's designed for secure and reliable wire-to-board connections in a variety of electronic devices.

Applications

  • Consumer electronics
  • Industrial control equipment
  • Medical devices
  • Automotive electronics
  • Data communication devices

Features

  • Compact Design: 1.5mm pitch allows for high-density mounting.
  • Crimp Style: Provides a reliable and secure electrical connection.
  • Positive Locking Mechanism: Ensures a secure connection and prevents accidental disconnection.
  • RoHS Compliant: Meets environmental regulations.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Polarization Feature: Prevents incorrect mating.

Benefits

  • Reliable Connection: The crimp style and positive locking mechanism ensure a stable and long-lasting connection, reducing the risk of signal interruption or failure.
  • Space Saving: The compact 1.5mm pitch allows for higher density packaging, making it ideal for space-constrained applications.
  • Easy Assembly: Designed for automated assembly, reducing manufacturing time and costs.
  • Meets Environmental Standards: RoHS compliance ensures adherence to environmental regulations.
  • Prevents Mismating: Polarization feature helps prevent damage to the connector and connected devices.

Additional Details

This connector is typically used with compatible JST ZR series crimp terminals and housings. The specific wire gauge range supported depends on the selected crimp terminal. Refer to the JST ZR series datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and material information.

The B6B-ZR-SM4-TFT connector is typically supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess