EN
  • EN
  • DE

B18B-XASK-1N (LF)(SN)

Part No B18B-XASK-1N (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047383-B18B-XASK-1N (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B18B-XASK-1N (LF)(SN) CAD Model

Description

The B18B-XASK-1N (LF)(SN) is an 18-position, 2.5mm pitch, crimp-style, shrouded header manufactured by JST Sales America Inc. It is part of the XA series, offering a secure and reliable wire-to-board connection solution for various electronic applications. The shrouded design provides additional protection and prevents accidental disconnections. The (LF)(SN) designation indicates that the part is lead-free and has a tin (Sn) plating finish.

Applications:

  • Consumer electronics (e.g., home appliances, audio/visual equipment)
  • Industrial control systems
  • Automotive electronics
  • Medical equipment
  • Office automation equipment
  • Power supplies

Features:

  • Number of Positions: 18
  • Pitch: 2.5mm
  • Style: Shrouded Header
  • Termination Method: Crimp
  • Series: XA
  • Material: Typically nylon or similar high-performance thermoplastic
  • Contact Material: Usually tin-plated copper alloy
  • Lead-Free: Compliant with RoHS regulations
  • Tin Plating: Provides excellent solderability and corrosion resistance

Benefits:

  • Secure Connection: The crimp termination provides a reliable and robust electrical connection.
  • Polarization: The shrouded design includes polarization features to prevent mismating.
  • Space Saving: The 2.5mm pitch allows for high-density mounting on PCBs.
  • Versatile: Suitable for a wide range of applications due to its compact size and reliable performance.
  • RoHS Compliant: Lead-free construction contributes to environmentally friendly products.
  • Easy Mating: Designed for easy and secure mating with compatible JST crimp housings.

Additional Details:

The B18B-XASK-1N (LF)(SN) is designed to be used with corresponding crimp housings and terminals from the JST XA series. The shrouded design enhances the mechanical strength of the connection and provides protection against accidental disconnections. Consult the JST product datasheet for detailed specifications, including current and voltage ratings, mating cycles, operating temperature range, and applicable industry standards. Proper crimping tools and techniques are essential to ensure a reliable and long-lasting connection. The tin plating helps to prevent corrosion and improve solderability during the assembly process.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess