EN
  • EN
  • DE

LENOVO 3837HDG - Lenovo System x3950 X6: Workload Optimized

Part No LENOVO 3837HDG - Lenovo System x3950 X6: Workload Optimized
Manufacturer Lenovo
Catalog Server
Description Lenovo System x3950 X6: Workload Optimized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Manufacturer Lenovo
Win Source Part Number 1432523-LENOVO 3837HDG - Lenovo System x3950 X6: Workload Optimized
Ultra Librarian 3D Model Ultra Librarian LENOVO 3837HDG - Lenovo System x3950 X6: Workload Optimized CAD Model

Description

The LENOVO 3837CAG is part of the highly acclaimed Lenovo System x3950 X6 lineup, offering a powerhouse server solution designed for complex, enterprise-level workloads. This server builds on the X6 family's reputation for performance, combining Intel Xeon processors with Lenovo's cutting-edge technologies for optimized computing. Notably, the System x3950 X6 features Lenovo's FastSetup and FastPath technologies, which simplify setup and maximize I/O performance, respectively, thus enhancing overall system efficiency. The server is structured around a scalable architecture, accommodating up to eight processors and providing significant room for expansion in both memory and storage capacities. This ensures that businesses can scale their systems in line with evolving demands without facing major hardware overhauls. Security is a key focus area, with integrated features designed to protect against data breaches and unauthorized access. Furthermore, the x3950 X6 places a strong emphasis on energy efficiency, incorporating advanced thermal management and power saving options to reduce operational costs. For enterprises seeking a server that balances raw performance with scalability, manageability, and efficiency, the LENOVO 3837CAG stands out as a superior choice.

You May Also Be Interested in

Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess