EN
  • EN
  • DE

DELL 338-BFJL - Intel E5-2687Wv3 3.10GHz 10C 25M 160W

Part No DELL 338-BFJL - Intel E5-2687Wv3 3.10GHz 10C 25M 160W
Manufacturer Dell
Catalog CPU
Description Intel E5-2687Wv3 3.10GHz 10C 25M 160W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389904-DELL 338-BFJL - Intel E5-2687Wv3 3.10GHz 10C 25M 160W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BFJL - Intel E5-2687Wv3 3.10GHz 10C 25M 160W CAD Model

Description

The Intel Xeon E5-2687W v3 is a high-end server and workstation processor part of the Haswell-EP family, introduced by Intel in 2014. As a DELL OEM product under the part number 338-BFJL, it offers significant performance benefits for professional computing environments. This processor operates at a base frequency of 3.10 GHz, with the capability to boost performance under certain workloads thanks to Intel's Turbo Boost technology. It features 10 cores and 20 threads thanks to Hyper-Threading technology, allowing for efficient multitasking and parallel processing. The E5-2687W v3 is equipped with a substantial 25M cache that reduces the time it takes to access frequently used data, improving overall system speed and responsiveness. The Thermal Design Power (TDP) of 160W indicates its power consumption and cooling requirements, highlighting its position as a component designed for workstations and high-performance computing systems that emphasize raw power over energy efficiency. This processor supports DDR4 memory, providing significant bandwidth and speed improvements over previous-generation DDR3 memory. Enhanced with a suite of Intel technologies such as vPro, Virtualization (VT-x), and Directed I/O virtualization (VT-d), it delivers robust security features and efficient virtualization capabilities, making it an optimal choice for demanding enterprise applications, advanced 3D modeling, high-end video editing, and other CPU-intensive tasks.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess